Ohmite Manufacturing Co. Chassis Mount Resistors L50J800E

Description
800 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
800 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J800E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J800E-ND
Chassis Mount Resistors L50J800E-ND
800 Ohms ±5% 50W Wirewound Chassis Mount Resistor

800 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L50J800E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J800E
Chassis Mount Resistors L50J800E
RES CHAS MNT 800 OHM 5% 50W

RES CHAS MNT 800 OHM 5% 50W

Supplier's Site Datasheet
Res, 800R, 50W, Solder, Wirewound; Resistance Ohmite - 64K5028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 800R, 50W, Solder, Wirewound; Resistance Ohmite
64K5028
Res, 800R, 50W, Solder, Wirewound; Resistance Ohmite 64K5028
RES, 800R, 50W, SOLDER, WIREWOUND; Resistance:800ohm; Product Range:270 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 800R, 50W, SOLDER, WIREWOUND; Resistance:800ohm; Product Range:270 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number L50J800E-ND L50J800E 64K5028
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 800R, 50W, Solder, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 800 ohms 800 ohms 800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details