20 Ohms ±5% 50W Chassis Mount Resistor
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 273-LPR5020RJ-ND |
| Product Name | Chassis Mount Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Mounting / Packaging | Rect. Case |
| Resistance Range | 20 ohms |