Ohmite Manufacturing Co. Precision Thick Film Axial Terminal Resistor Mini-Mox Series

Description
Precision Thick Film Axial Terminal High Voltage/High Resistance The Mini-Mox resistor is very versatile, covering a wide resistance range as well as a wide range of operating voltages. Provided with tolerances down to 0.5% in silicone or epoxy coatings. The Mini- Mox resistor series works well in precision circuits, avionics and space applications. Power rating 0.35-1.5 watts Resistance range 500-1 tera ohm Tolerance as low as 0.5% TCR as low as 25ppm Voltage handling up to 7.5KV RoHS Compliant
Datasheet
Description
Precision Thick Film Axial Terminal High Voltage/High Resistance The Mini-Mox resistor is very versatile, covering a wide resistance range as well as a wide range of operating voltages. Provided with tolerances down to 0.5% in silicone or epoxy coatings. The Mini- Mox resistor series works well in precision circuits, avionics and space applications. Power rating 0.35-1.5 watts Resistance range 500-1 tera ohm Tolerance as low as 0.5% TCR as low as 25ppm Voltage handling up to 7.5KV RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Thick Film Axial Terminal Resistor - Mini-Mox Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Precision Thick Film Axial Terminal Resistor
Mini-Mox Series
Precision Thick Film Axial Terminal Resistor Mini-Mox Series
Precision Thick Film Axial Terminal High Voltage/High Resistance The Mini-Mox resistor is very versatile, covering a wide resistance range as well as a wide range of operating voltages. Provided with tolerances down to 0.5% in silicone or epoxy coatings. The Mini- Mox resistor series works well in precision circuits, avionics and space applications. Power rating 0.35-1.5 watts Resistance range 500-1 tera ohm Tolerance as low as 0.5% TCR as low as 25ppm Voltage handling up to 7.5KV RoHS Compliant

Precision Thick Film Axial Terminal

High Voltage/High Resistance

The Mini-Mox resistor is very versatile, covering a wide resistance range as well as a wide range of operating voltages. Provided with tolerances down to 0.5% in silicone or epoxy coatings. The Mini- Mox resistor series works well in precision circuits, avionics and space applications.

  • Power rating 0.35-1.5 watts
  • Resistance range 500-1 tera ohm
  • Tolerance as low as 0.5%
  • TCR as low as 25ppm
  • Voltage handling up to 7.5KV
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number Mini-Mox Series
Product Name Precision Thick Film Axial Terminal Resistor
Configuration Single Resistor
Category / Application Aerospace; High Voltage Resistor; Medical; High Gain Feedback Applications, Vacuum and Space Application, Current Pulse Limiters
Technology / Construction MetalOxide; Thick Film (Chip)
Mounting / Packaging Axial Leads
Resistance Range 500 to 1.00E12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers