Ohmite Manufacturing Co. Chip Resistor - Surface Mount MC102822504JE

Description
2.5 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
2.5 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MC102JE-2.5M-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MC102JE-2.5M-ND
Chip Resistor - Surface Mount MC102JE-2.5M-ND
2.5 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage, Non-Inductive Thick Film

2.5 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor, 2.5Mohm, 1.5W, 5%; Resistance Ohmite - 74K4364 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.5Mohm, 1.5W, 5%; Resistance Ohmite
74K4364
Thick Film Resistor, 2.5Mohm, 1.5W, 5%; Resistance Ohmite 74K4364
THICK FILM RESISTOR, 2.5MOHM, 1.5W, 5%; Resistance:2.5Mohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:-; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:MacroChip Series RoHS Compliant: Yes

THICK FILM RESISTOR, 2.5MOHM, 1.5W, 5%; Resistance:2.5Mohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:-; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:MacroChip Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MC102JE-2.5M-ND 74K4364
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 2.5Mohm, 1.5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers