High Voltage/High Resistance
SMT-MOX Divider
Ohmite’s MC1RD resistors bring precision high voltage capabilities to surface mount applications. Designed with thick film on alumina substrate technology, the resistors can be provided in ratios down to 0.5% with custom configurations available.The planar package design is low profile for easy use with instrumentation, medical equipment, voltage regulators, and power supplies.
| Ohmite Manufacturing Co. | |
|---|---|
| Product Category | Resistors |
| Product Number | MC1RD Series |
| Product Name | SMT-MOX Divider Resistor |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 1.00E6 to 5000 ohms |