1 kOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage, Non-Inductive Thick Film
THICK FILM RESISTOR, 1KOHM, 1.5W, 5%; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:-; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:MacroChip Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MC102JE-1K-ND | 18M5043 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistor, 1Kohm, 1.5W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use; High Voltage Resistor | High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | |
| Tolerance | 5 +/- % | 5 +/- % |