Ohmite Manufacturing Co. Chassis Mount Resistors L50J750E

Description
750 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
750 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J750E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J750E-ND
Chassis Mount Resistors L50J750E-ND
750 Ohms ±5% 50W Wirewound Chassis Mount Resistor

750 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 750 Ohm, 50W, 5%; Resistance Ohmite - 64K5026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 750 Ohm, 50W, 5%; Resistance Ohmite
64K5026
Resistor, Power, 750 Ohm, 50W, 5%; Resistance Ohmite 64K5026
RESISTOR, POWER, 750 OHM, 50W, 5%; Resistance:750ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 750 OHM, 50W, 5%; Resistance:750ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - L50J750E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J750E
Chassis Mount Resistors L50J750E
RES CHAS MNT 750 OHM 5% 50W

RES CHAS MNT 750 OHM 5% 50W

Supplier's Site Datasheet
Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Vitreous Enamel - 70023721 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Vitreous Enamel
70023721
Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Vitreous Enamel 70023721
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number L50J750E-ND 64K5026 L50J750E 70023721
Product Name Chassis Mount Resistors Resistor, Power, 750 Ohm, 50W, 5%; Resistance Ohmite Chassis Mount Resistors Resistor;Wirewound;Res 750 Ohms;Pwr-Rtg50 W;Tol 5%;Lug;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers