Ohmite Manufacturing Co. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25 26 27 28 30 36
Product Name Notes
Looking for high voltage protection? The MOX500 meets the requirments of IEC6100-4-5. The MOX500 is an axial leaded resistor with molded construction that can handle 2KV or higher in the...
When precision and stability are required, look for the MOX700 series from Ohmite. The MOX700 is an axial leaded resistor with molded construction with standard tolerances down to 0.1% with...

<< Prev Next >>