Ohmite Manufacturing Co. Chassis Mount Resistors L50J7K5E

Description
50W 7500 OHMS VIT 5%
Request a Quote Datasheet
Description
50W 7500 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J7K5E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J7K5E-ND
Chassis Mount Resistors L50J7K5E-ND
50W 7500 OHMS VIT 5%

50W 7500 OHMS VIT 5%

Buy Now Datasheet
RESISTOR;WIREWOUND;RES 7.5K OHMS;PWR-RTG 50 W;TOL 5%;LUG;VITREOUS ENAMEL - 70024373 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 7.5K OHMS;PWR-RTG 50 W;TOL 5%;LUG;VITREOUS ENAMEL
70024373
RESISTOR;WIREWOUND;RES 7.5K OHMS;PWR-RTG 50 W;TOL 5%;LUG;VITREOUS ENAMEL 70024373
RESISTOR;WIREWOUND;R ES 7.5K OHMS;PWR-RTG 50 W;TOL 5%;LUG;VITREOUS ENAMEL

RESISTOR;WIREWOUND;RES 7.5K OHMS;PWR-RTG 50 W;TOL 5%;LUG;VITREOUS ENAMEL

Supplier's Site
Chassis Mount Resistors - L50J7K5E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J7K5E
Chassis Mount Resistors L50J7K5E
RES CHAS MNT 7.5K OHM 5% 50W

RES CHAS MNT 7.5K OHM 5% 50W

Supplier's Site Datasheet
Resistor, Power, 7.5Kohm, 50W, 5%; Resistance Ohmite - 64K5023 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 7.5Kohm, 50W, 5%; Resistance Ohmite
64K5023
Resistor, Power, 7.5Kohm, 50W, 5%; Resistance Ohmite 64K5023
RESISTOR, POWER, 7.5KOHM, 50W, 5%; Resistance:7.5kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

RESISTOR, POWER, 7.5KOHM, 50W, 5%; Resistance:7.5kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number L50J7K5E-ND 70024373 L50J7K5E 64K5023
Product Name Chassis Mount Resistors RESISTOR;WIREWOUND;RES 7.5K OHMS;PWR-RTG 50 W;TOL 5%;LUG;VITREOUS ENAMEL Chassis Mount Resistors Resistor, Power, 7.5Kohm, 50W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 7500 ohms 7500 ohms 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details