Ohmite Manufacturing Co. Chip Resistor - Surface Mount MC102825005JE

Description
50 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet
Description
50 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MC102JE-50M-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MC102JE-50M-ND
Chip Resistor - Surface Mount MC102JE-50M-ND
50 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage, Non-Inductive Thick Film

50 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage, Non-Inductive Thick Film

Buy Now Datasheet
Thick Film Resistor, 50Mohm, 1.5W, 5%; Resistance Ohmite - 18M5087 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 50Mohm, 1.5W, 5%; Resistance Ohmite
18M5087
Thick Film Resistor, 50Mohm, 1.5W, 5%; Resistance Ohmite 18M5087
THICK FILM RESISTOR, 50MOHM, 1.5W, 5%; Resistance:50Mohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:-; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:MacroChip Series RoHS Compliant: Yes

THICK FILM RESISTOR, 50MOHM, 1.5W, 5%; Resistance:50Mohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:-; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:MacroChip Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MC102JE-50M-ND 18M5087
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 50Mohm, 1.5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers