Ohmite Manufacturing Co. Wirewound Resistor, 100 Ohm, 225W, ±5%; Resistance Ohmite LN225J100E

Description
WIREWOUND RESISTOR, 100 OHM, 225W, ±5%; Resistance:100ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:3kV; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 100 OHM, 225W, ±5%; Resistance:100ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:3kV; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 100 Ohm, 225W, ±5%; Resistance Ohmite - 52M2007 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 225W, ±5%; Resistance Ohmite
52M2007
Wirewound Resistor, 100 Ohm, 225W, ±5%; Resistance Ohmite 52M2007
WIREWOUND RESISTOR, 100 OHM, 225W, ±5%; Resistance:100ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:3kV; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 225W, ±5%; Resistance:100ohm; Product Range:L225 Series; Power Rating:225W; Resistance Tolerance:± 5%; Voltage Rating:3kV; Resistor Technology:Ceramic; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52M2007
Product Name Wirewound Resistor, 100 Ohm, 225W, ±5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers