Ohmite Manufacturing Co. Precision High-Value High-voltage Wraparound Chip MC4 Series

Description
High Voltage 4-Resistor SMD DIP Package Ohmite’s MC4 Series offers 4 high voltage SMD resistors in a single DIP package, supplied on tape and reel for automated placement. Each resistor provides a rating of 0.75W with a maximum voltage of 2500 VDC. Designers can specify up to 4 different resistor value/ tolerance combinations and connect then individually, in series, or parallel to derive countless results. The flexible S-Bend terminals provide solder joint integrity while leaving space between the resistor pack and the PCB. Standard parts are available in single resistance values for immediate delivery. Up to 10KV voltage handling. S-bend terminations mounting integrity and airflow consideration. 4 resistors per chip on 7575 package. Multiple possible configurations
Datasheet
Description
High Voltage 4-Resistor SMD DIP Package Ohmite’s MC4 Series offers 4 high voltage SMD resistors in a single DIP package, supplied on tape and reel for automated placement. Each resistor provides a rating of 0.75W with a maximum voltage of 2500 VDC. Designers can specify up to 4 different resistor value/ tolerance combinations and connect then individually, in series, or parallel to derive countless results. The flexible S-Bend terminals provide solder joint integrity while leaving space between the resistor pack and the PCB. Standard parts are available in single resistance values for immediate delivery. Up to 10KV voltage handling. S-bend terminations mounting integrity and airflow consideration. 4 resistors per chip on 7575 package. Multiple possible configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision High-Value High-voltage Wraparound Chip - MC4 Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Precision High-Value High-voltage Wraparound Chip
MC4 Series
Precision High-Value High-voltage Wraparound Chip MC4 Series
High Voltage 4-Resistor SMD DIP Package Ohmite’s MC4 Series offers 4 high voltage SMD resistors in a single DIP package, supplied on tape and reel for automated placement. Each resistor provides a rating of 0.75W with a maximum voltage of 2500 VDC. Designers can specify up to 4 different resistor value/ tolerance combinations and connect then individually, in series, or parallel to derive countless results. The flexible S-Bend terminals provide solder joint integrity while leaving space between the resistor pack and the PCB. Standard parts are available in single resistance values for immediate delivery. Up to 10KV voltage handling. S-bend terminations mounting integrity and airflow consideration. 4 resistors per chip on 7575 package. Multiple possible configurations

High Voltage 4-Resistor SMD DIP Package

Ohmite’s MC4 Series offers 4 high voltage SMD resistors in a single DIP package, supplied on tape and reel for automated placement. Each resistor provides a rating of 0.75W with a maximum voltage of 2500 VDC. Designers can specify up to 4 different resistor value/ tolerance combinations and connect then individually, in series, or parallel to derive countless results. The flexible S-Bend terminals provide solder joint integrity while leaving space between the resistor pack and the PCB. Standard parts are available in single resistance values for immediate delivery.

  • Up to 10KV voltage handling.
  • S-bend terminations mounting integrity and airflow consideration.
  • 4 resistors per chip on 7575 package.
  • Multiple possible configurations
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number MC4 Series
Product Name Precision High-Value High-voltage Wraparound Chip
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 to 5.00E9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details