Ohmite Manufacturing Co. Resistor, Metal Film, 13Kohm, 125Mw, 1%; Resistance Ohmite MJ1302FE-R52

Description
RESISTOR, METAL FILM, 13KOHM, 125mW, 1%; Resistance:13kohm; Product Range:MJ Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic RoHS Compliant: Yes
Datasheet
Description
RESISTOR, METAL FILM, 13KOHM, 125mW, 1%; Resistance:13kohm; Product Range:MJ Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 13Kohm, 125Mw, 1%; Resistance Ohmite - 74M8870 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 13Kohm, 125Mw, 1%; Resistance Ohmite
74M8870
Resistor, Metal Film, 13Kohm, 125Mw, 1%; Resistance Ohmite 74M8870
RESISTOR, METAL FILM, 13KOHM, 125mW, 1%; Resistance:13kohm; Product Range:MJ Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR, METAL FILM, 13KOHM, 125mW, 1%; Resistance:13kohm; Product Range:MJ Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M8870
Product Name Resistor, Metal Film, 13Kohm, 125Mw, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 13000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details