Ohmite Manufacturing Co. Resistor, Metal Film, 14Kohm, 125Mw, 1%; Resistance Ohmite MJ1402FE-R52

Description
RESISTOR, METAL FILM, 14KOHM, 125mW, 1%; Resistance:14kohm; Product Range:MJ Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 14KOHM, 125mW, 1%; Resistance:14kohm; Product Range:MJ Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 14Kohm, 125Mw, 1%; Resistance Ohmite - 74M8885 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 14Kohm, 125Mw, 1%; Resistance Ohmite
74M8885
Resistor, Metal Film, 14Kohm, 125Mw, 1%; Resistance Ohmite 74M8885
RESISTOR, METAL FILM, 14KOHM, 125mW, 1%; Resistance:14kohm; Product Range:MJ Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR, METAL FILM, 14KOHM, 125mW, 1%; Resistance:14kohm; Product Range:MJ Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M8885
Product Name Resistor, Metal Film, 14Kohm, 125Mw, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 14000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details