5 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 5 OHM 5% 50W
RESISTOR, POWER, 5 OHM, 50W, 5%; Resistance:5ohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 273-L50J5R0-ND | L50J5R0 | 02F2309 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Power, 5 Ohm, 50W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular | ||
| Resistance Range | 5 ohms | 5 ohms | 5 ohms |