Ohmite Manufacturing Co. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| Powr-Rib® Edgewound Edgewound and Round Wire Designed in both Edgewound and Round Wire formats, these rugged resistors can handle 700 to 1000 Watts of power. Specify our Edgewound design for... | |
| Precision Power Thick Film High Voltage/High Resistance Tubular The heavy duty construction of the Power-Mox series make them durable in most high voltage industrial applications. This product is well known... | |
| Available in three sizes (1206, 2512, and 2728) the PCS Series offers low resistance values to 0.50mΩ. This product provides users with high precision current sensing and voltage division. It... | |
| The molded surface mount series is extremely versatile. 5 different construction types include: Composition, Metal film, Wirewound, Power Film and Thick film. Each construction is used to optimize performance in... | |
| The PC-58 series is designed for direct insertion into printed circuit boards; fit standard 0.10 inch matrix boards with standard 0.046 inch diameter holes. The PC-58 radial design and provided... |
| << Prev | Next >> |