Ohmite Manufacturing Co. Chassis Mount Resistors L50J75KE

Description
75 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
75 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - L50J75KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
L50J75KE-ND
Chassis Mount Resistors L50J75KE-ND
75 kOhms ±5% 50W Wirewound Chassis Mount Resistor

75 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - L50J75KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
L50J75KE
Chassis Mount Resistors L50J75KE
RES CHAS MNT 75K OHM 5% 50W

RES CHAS MNT 75K OHM 5% 50W

Supplier's Site Datasheet
Resistor, Power, 75Kohm, 50W, 5%; Resistance Ohmite - 64K5024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 75Kohm, 50W, 5%; Resistance Ohmite
64K5024
Resistor, Power, 75Kohm, 50W, 5%; Resistance Ohmite 64K5024
RESISTOR, POWER, 75KOHM, 50W, 5%; Resistance:75kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 75KOHM, 50W, 5%; Resistance:75kohm; Product Range:L50 Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number L50J75KE-ND L50J75KE 64K5024
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 75Kohm, 50W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details