Ohmite Manufacturing Co. Through Hole Resistors MJ1002FE-R52

Description
10 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MJ1002FE-R52-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MJ1002FE-R52-ND
Through Hole Resistors MJ1002FE-R52-ND
10 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Metal Film

10 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor, Metal Film, 10Kohm, 125Mw, 1%; Resistance Ohmite - 74M8820 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10Kohm, 125Mw, 1%; Resistance Ohmite
74M8820
Resistor, Metal Film, 10Kohm, 125Mw, 1%; Resistance Ohmite 74M8820
RESISTOR, METAL FILM, 10KOHM, 125mW, 1%; Resistance:10kohm; Product Range:MJ Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR, METAL FILM, 10KOHM, 125mW, 1%; Resistance:10kohm; Product Range:MJ Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MJ1002FE-R52-ND 74M8820
Product Name Through Hole Resistors Resistor, Metal Film, 10Kohm, 125Mw, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Ceramic Composition; MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details