Ohmite Manufacturing Co. Through Hole Resistors - MJ1502FE-R52 MJ1502FE-R52

Description
Manufacturer: Ohmite Win Source Part Number: 788846-MJ1502FE-R52 Series: Metal Devil MJ Packaging: Reel package Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 15k Composition: Metal Film Number of Terminations: 2 Categories: Resistors Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm) Manufacturer Package: Axial ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ohmite Win Source Part Number: 788846-MJ1502FE-R52 Series: Metal Devil MJ Packaging: Reel package Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 15k Composition: Metal Film Number of Terminations: 2 Categories: Resistors Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm) Manufacturer Package: Axial ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - MJ1502FE-R52
788846-MJ1502FE-R52
Through Hole Resistors - MJ1502FE-R52 788846-MJ1502FE-R52
Manufacturer: Ohmite Win Source Part Number: 788846-MJ1502FE-R52 Series: Metal Devil MJ Packaging: Reel package Package: Axial Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 15k Composition: Metal Film Number of Terminations: 2 Categories: Resistors Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm) Manufacturer Package: Axial ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Ohmite
Win Source Part Number: 788846-MJ1502FE-R52
Series: Metal Devil MJ
Packaging: Reel package
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 15k
Composition: Metal Film
Number of Terminations: 2
Categories: Resistors
Dimension: 0.073" Dia x 0.138" L (1.85mm x 3.50mm)
Manufacturer Package: Axial
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 788846-MJ1502FE-R52
Product Name Through Hole Resistors - MJ1502FE-R52
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details