Vishay Intertechnology, Inc. Metal Film Resistors - CMF5513K000FHEK

Description
Metal Film Resistors - Through Hole 1/4watt 13Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 13Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5513K000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5513K000FHEK
Metal Film Resistors - CMF5513K000FHEK
Metal Film Resistors - Through Hole 1/4watt 13Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 13Kohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF5513K000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5513K000FHEK-ND
Through Hole Resistors 541-CMF5513K000FHEK-ND
13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
2W Resistor - 53-CMF5513K000FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 13K OHM 1/2W 1% AXIAL Product overview: CMF5513K000FHEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5513K000FHEK can be used for catalog matching and distributor lookup.

RES 13K OHM 1/2W 1% AXIAL Product overview: CMF5513K000FHEK from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5513K000FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-55 13K 1% T-2 Ek E3 Vishay - 68P1089 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13K 1% T-2 Ek E3 Vishay
68P1089
Cmf-55 13K 1% T-2 Ek E3 Vishay 68P1089
CMF-55 13K 1% T-2 EK e3

CMF-55 13K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5513K000FHEK 541-CMF5513K000FHEK-ND 53-CMF5513K000FHEK 68P1089
Product Name Metal Film Resistors - Through Hole Resistors 2W Resistor Cmf-55 13K 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm Metal Film
Mounting / Packaging ThroughHole Axial Leads; Axial Axial
Resistance Range 13000 ohms 13000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details