Vishay Intertechnology, Inc. RES 130 OHM 1/2W 5% AXIAL CMF55130R00JKEA

Description
RES 130ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/2W 5% AXIAL - CMF55130R00JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/2W 5% AXIAL
CMF55130R00JKEA
RES 130 OHM 1/2W 5% AXIAL CMF55130R00JKEA
RES 130ohm 1/2W 5% AXIAL

RES 130ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55130R00JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55130R00JKEA-ND
Through Hole Resistors CMF55130R00JKEA-ND
130 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55130R00JKEA CMF55130R00JKEA-ND
Product Name RES 130 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details