Vishay Intertechnology, Inc. RES 13.2K OHM 1/2W 0.1% AXIAL CMF5513K200BEEB70

Description
RES 13.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.2K OHM 1/2W 0.1% AXIAL - CMF5513K200BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.2K OHM 1/2W 0.1% AXIAL
CMF5513K200BEEB70
RES 13.2K OHM 1/2W 0.1% AXIAL CMF5513K200BEEB70
RES 13.2Kohm 1/2W 0.1% AXIAL

RES 13.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K200BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K200BEEB70-ND
Through Hole Resistors CMF5513K200BEEB70-ND
13.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 13.2K .1% T-9 Eb E3 Vishay - 68P1105 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 13.2K .1% T-9 Eb E3 Vishay
68P1105
Cmf-55-70 13.2K .1% T-9 Eb E3 Vishay 68P1105
CMF-55-70 13.2K .1% T-9 EB e3

CMF-55-70 13.2K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K200BEEB70 CMF5513K200BEEB70-ND 68P1105
Product Name RES 13.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 13.2K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details