Vishay Intertechnology, Inc. Through Hole Resistors CMF5513K300BEBF

Description
13.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513K300BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K300BEBF-ND
Through Hole Resistors CMF5513K300BEBF-ND
13.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF5513K300BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5513K300BEBF
Vishay/DaleMetal Film Resistors - CMF5513K300BEBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,133Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8094 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,133Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8094
Resistor,metal Film,133Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8094
Resistor,Metal Film,133KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,133KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K300BEBF-ND CMF5513K300BEBF 40C8094
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,133Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers