Vishay Intertechnology, Inc. RES 133 OHM 1/2W 1% AXIAL CMF55133R00FKEK

Description
RES 133ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 133ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/2W 1% AXIAL - CMF55133R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/2W 1% AXIAL
CMF55133R00FKEK
RES 133 OHM 1/2W 1% AXIAL CMF55133R00FKEK
RES 133ohm 1/2W 1% AXIAL

RES 133ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55133R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55133R00FKEK-ND
Through Hole Resistors CMF55133R00FKEK-ND
133 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55133R00FKEK CMF55133R00FKEK-ND
Product Name RES 133 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details