Vishay Intertechnology, Inc. RES 13K OHM 1/2W 0.1% AXIAL CMF5513K000BER670

Description
RES 13Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/2W 0.1% AXIAL - CMF5513K000BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 0.1% AXIAL
CMF5513K000BER670
RES 13K OHM 1/2W 0.1% AXIAL CMF5513K000BER670
RES 13Kohm 1/2W 0.1% AXIAL

RES 13Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K000BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K000BER670-ND
Through Hole Resistors CMF5513K000BER670-ND
13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,130Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8057 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,130Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8057
Resistor,metal Film,130Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8057
Resistor,Metal Film,130KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,130KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K000BER670 CMF5513K000BER670-ND 40C8057
Product Name RES 13K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,130Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers