Vishay Intertechnology, Inc. RES 13K OHM 1/2W 5% AXIAL CMF5513K000JNEA

Description
RES 13Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/2W 5% AXIAL - CMF5513K000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 5% AXIAL
CMF5513K000JNEA
RES 13K OHM 1/2W 5% AXIAL CMF5513K000JNEA
RES 13Kohm 1/2W 5% AXIAL

RES 13Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K000JNEA-ND
Through Hole Resistors CMF5513K000JNEA-ND
13 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13K 5% T-00 Ea E3 Vishay - 68P1103 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13K 5% T-00 Ea E3 Vishay
68P1103
Cmf-55 13K 5% T-00 Ea E3 Vishay 68P1103
CMF-55 13K 5% T-00 EA e3

CMF-55 13K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K000JNEA CMF5513K000JNEA-ND 68P1103
Product Name RES 13K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 13K 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details