Vishay Intertechnology, Inc. RES 137K OHM 1/2W 0.5% AXIAL CMF55137K00DHBF

Description
RES 137Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 137Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/2W 0.5% AXIAL - CMF55137K00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/2W 0.5% AXIAL
CMF55137K00DHBF
RES 137K OHM 1/2W 0.5% AXIAL CMF55137K00DHBF
RES 137Kohm 1/2W 0.5% AXIAL

RES 137Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55137K00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55137K00DHBF-ND
Through Hole Resistors CMF55137K00DHBF-ND
137 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

137 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 137K .5% T-2 B14 Vishay - 68P1297 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 137K .5% T-2 B14 Vishay
68P1297
Cmf-55 137K .5% T-2 B14 Vishay 68P1297
CMF-55 137K .5% T-2 B14

CMF-55 137K .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55137K00DHBF CMF55137K00DHBF-ND 68P1297
Product Name RES 137K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 137K .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details