Vishay Intertechnology, Inc. RES 139 OHM 1/2W 1% AXIAL CMF55139R00FKEA

Description
RES 139ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 139ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 139 OHM 1/2W 1% AXIAL - CMF55139R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 139 OHM 1/2W 1% AXIAL
CMF55139R00FKEA
RES 139 OHM 1/2W 1% AXIAL CMF55139R00FKEA
RES 139ohm 1/2W 1% AXIAL

RES 139ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55139R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55139R00FKEA-ND
Through Hole Resistors CMF55139R00FKEA-ND
139 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

139 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 139 1% T-1 Ea E3 Vishay - 48P6050 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 139 1% T-1 Ea E3 Vishay
48P6050
Cmf-55 139 1% T-1 Ea E3 Vishay 48P6050
CMF-55 139 1% T-1 EA e3

CMF-55 139 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55139R00FKEA CMF55139R00FKEA-ND 48P6050
Product Name RES 139 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 139 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 139 ohms 139 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers