Vishay Intertechnology, Inc. RES 133K OHM 1/2W 1% AXIAL CMF55133K00FEEA

Description
RES 133Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 133Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/2W 1% AXIAL - CMF55133K00FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/2W 1% AXIAL
CMF55133K00FEEA
RES 133K OHM 1/2W 1% AXIAL CMF55133K00FEEA
RES 133Kohm 1/2W 1% AXIAL

RES 133Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55133K00FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55133K00FEEA-ND
Through Hole Resistors CMF55133K00FEEA-ND
133 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55133K00FEEA CMF55133K00FEEA-ND
Product Name RES 133K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details