Vishay Intertechnology, Inc. RES 130 OHM 1/2W 0.5% AXIAL CMF55130R00DHR6

Description
RES 130ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/2W 0.5% AXIAL - CMF55130R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/2W 0.5% AXIAL
CMF55130R00DHR6
RES 130 OHM 1/2W 0.5% AXIAL CMF55130R00DHR6
RES 130ohm 1/2W 0.5% AXIAL

RES 130ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55130R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55130R00DHR6-ND
Through Hole Resistors CMF55130R00DHR6-ND
130 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,130Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C8236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,130Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C8236
Resistor,metal Film,130Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C8236
Resistor,Metal Film,130Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,130Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55130R00DHR6 CMF55130R00DHR6-ND 40C8236
Product Name RES 130 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,130Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details