Vishay Intertechnology, Inc. RES 13K OHM 1/2W 1% AXIAL CMF5513K000FNBF

Description
RES 13Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/2W 1% AXIAL - CMF5513K000FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 1% AXIAL
CMF5513K000FNBF
RES 13K OHM 1/2W 1% AXIAL CMF5513K000FNBF
RES 13Kohm 1/2W 1% AXIAL

RES 13Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K000FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K000FNBF-ND
Through Hole Resistors CMF5513K000FNBF-ND
13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13K 1% T-00 B14 Vishay - 68P1101 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13K 1% T-00 B14 Vishay
68P1101
Cmf-55 13K 1% T-00 B14 Vishay 68P1101
CMF-55 13K 1% T-00 B14

CMF-55 13K 1% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K000FNBF CMF5513K000FNBF-ND 68P1101
Product Name RES 13K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 13K 1% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details