Vishay Intertechnology, Inc. RES 13.5K OHM 1/2W 0.1% AXIAL CMF5513K500BEEB70

Description
RES 13.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.5K OHM 1/2W 0.1% AXIAL - CMF5513K500BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.5K OHM 1/2W 0.1% AXIAL
CMF5513K500BEEB70
RES 13.5K OHM 1/2W 0.1% AXIAL CMF5513K500BEEB70
RES 13.5Kohm 1/2W 0.1% AXIAL

RES 13.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K500BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K500BEEB70-ND
Through Hole Resistors CMF5513K500BEEB70-ND
13.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 13.5K .1% T-9 Eb E3 Vishay - 68P1128 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 13.5K .1% T-9 Eb E3 Vishay
68P1128
Cmf-55-70 13.5K .1% T-9 Eb E3 Vishay 68P1128
CMF-55-70 13.5K .1% T-9 EB e3

CMF-55-70 13.5K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K500BEEB70 CMF5513K500BEEB70-ND 68P1128
Product Name RES 13.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 13.5K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details