Vishay Intertechnology, Inc. RES 130.6 OHM 1/2W 0.1% AXIAL CMF55130R60BHEA

Description
RES 130.6ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 130.6ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130.6 OHM 1/2W 0.1% AXIAL - CMF55130R60BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130.6 OHM 1/2W 0.1% AXIAL
CMF55130R60BHEA
RES 130.6 OHM 1/2W 0.1% AXIAL CMF55130R60BHEA
RES 130.6ohm 1/2W 0.1% AXIAL

RES 130.6ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55130R60BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55130R60BHEA-ND
Through Hole Resistors CMF55130R60BHEA-ND
130.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 130.6 .1% T-2 Ea E3 Vishay - 68P1241 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 130.6 .1% T-2 Ea E3 Vishay
68P1241
Cmf-55 130.6 .1% T-2 Ea E3 Vishay 68P1241
CMF-55 130.6 .1% T-2 EA e3

CMF-55 130.6 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55130R60BHEA CMF55130R60BHEA-ND 68P1241
Product Name RES 130.6 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 130.6 .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 131 ohms 131 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details