Vishay Intertechnology, Inc. Through Hole Resistors CMF55130R60BHEB

Description
130.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
130.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55130R60BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55130R60BHEB-ND
Through Hole Resistors CMF55130R60BHEB-ND
130.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

130.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 130.6 OHM 1/2W 0.1% AXIAL - CMF55130R60BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130.6 OHM 1/2W 0.1% AXIAL
CMF55130R60BHEB
RES 130.6 OHM 1/2W 0.1% AXIAL CMF55130R60BHEB
RES 130.6ohm 1/2W 0.1% AXIAL

RES 130.6ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 130.6 .1% T-2 Eb E3 Vishay - 68P1242 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 130.6 .1% T-2 Eb E3 Vishay
68P1242
Cmf-55 130.6 .1% T-2 Eb E3 Vishay 68P1242
CMF-55 130.6 .1% T-2 EB e3

CMF-55 130.6 .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55130R60BHEB-ND CMF55130R60BHEB 68P1242
Product Name Through Hole Resistors RES 130.6 OHM 1/2W 0.1% AXIAL Cmf-55 130.6 .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 131 ohms 131 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details