Vishay Intertechnology, Inc. RES 133K OHM 1/2W 0.1% AXIAL CMF55133K00BHEB

Description
RES 133Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 133Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/2W 0.1% AXIAL - CMF55133K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/2W 0.1% AXIAL
CMF55133K00BHEB
RES 133K OHM 1/2W 0.1% AXIAL CMF55133K00BHEB
RES 133Kohm 1/2W 0.1% AXIAL

RES 133Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55133K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55133K00BHEB-ND
Through Hole Resistors CMF55133K00BHEB-ND
133 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 133K .1% T-2 Eb E3 Vishay - 68P1252 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 133K .1% T-2 Eb E3 Vishay
68P1252
Cmf-55 133K .1% T-2 Eb E3 Vishay 68P1252
CMF-55 133K .1% T-2 EB e3

CMF-55 133K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55133K00BHEB CMF55133K00BHEB-ND 68P1252
Product Name RES 133K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 133K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details