Vishay Intertechnology, Inc. Through Hole Resistors CMF55133R00DHBF

Description
133 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
133 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55133R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55133R00DHBF-ND
Through Hole Resistors CMF55133R00DHBF-ND
133 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55133R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55133R00DHBF
Metal Film Resistors - CMF55133R00DHBF
Metal Film Resistors - Through Hole CMF-55 133 .5% T-2 B14

Metal Film Resistors - Through Hole CMF-55 133 .5% T-2 B14

Supplier's Site
Cmf-55 133 .5% T-2 B14 Vishay - 68P1269 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 133 .5% T-2 B14 Vishay
68P1269
Cmf-55 133 .5% T-2 B14 Vishay 68P1269
CMF-55 133 .5% T-2 B14

CMF-55 133 .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55133R00DHBF-ND CMF55133R00DHBF 68P1269
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 133 .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details