Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF55137R00FKR7

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55137R00FKR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55137R00FKR7
Vishay/DaleMetal Film Resistors - CMF55137R00FKR7
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf-55 137 1% T-1 Re7 Vishay - 68P1313 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 137 1% T-1 Re7 Vishay
68P1313
Cmf-55 137 1% T-1 Re7 Vishay 68P1313
CMF-55 137 1% T-1 RE7

CMF-55 137 1% T-1 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55137R00FKR7 68P1313
Product Name Vishay/DaleMetal Film Resistors - Cmf-55 137 1% T-1 Re7 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details