Vishay Intertechnology, Inc. Through Hole Resistors CMF5513K000DEBF

Description
13 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513K000DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K000DEBF-ND
Through Hole Resistors CMF5513K000DEBF-ND
13 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13K OHM 1/2W 0.5% AXIAL - CMF5513K000DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 0.5% AXIAL
CMF5513K000DEBF
RES 13K OHM 1/2W 0.5% AXIAL CMF5513K000DEBF
RES 13Kohm 1/2W 0.5% AXIAL

RES 13Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 13K .5% T-9 B14 Vishay - 68P1083 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13K .5% T-9 B14 Vishay
68P1083
Cmf-55 13K .5% T-9 B14 Vishay 68P1083
CMF-55 13K .5% T-9 B14

CMF-55 13K .5% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K000DEBF-ND CMF5513K000DEBF 68P1083
Product Name Through Hole Resistors RES 13K OHM 1/2W 0.5% AXIAL Cmf-55 13K .5% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers