Vishay Intertechnology, Inc. RES 13K OHM 1/2W 0.5% AXIAL CMF5513K000DHEA

Description
RES 13Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 13Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K OHM 1/2W 0.5% AXIAL - CMF5513K000DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K OHM 1/2W 0.5% AXIAL
CMF5513K000DHEA
RES 13K OHM 1/2W 0.5% AXIAL CMF5513K000DHEA
RES 13Kohm 1/2W 0.5% AXIAL

RES 13Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K000DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K000DHEA-ND
Through Hole Resistors CMF5513K000DHEA-ND
13 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13K .5% T-2 Ea E3 Vishay - 68P1084 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13K .5% T-2 Ea E3 Vishay
68P1084
Cmf-55 13K .5% T-2 Ea E3 Vishay 68P1084
CMF-55 13K .5% T-2 EA e3

CMF-55 13K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K000DHEA CMF5513K000DHEA-ND 68P1084
Product Name RES 13K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 13K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details