Vishay Intertechnology, Inc. RES 137K OHM 1/2W 0.1% AXIAL CMF55137K00BHEA

Description
RES 137Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 137Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/2W 0.1% AXIAL - CMF55137K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/2W 0.1% AXIAL
CMF55137K00BHEA
RES 137K OHM 1/2W 0.1% AXIAL CMF55137K00BHEA
RES 137Kohm 1/2W 0.1% AXIAL

RES 137Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55137K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55137K00BHEA-ND
Through Hole Resistors CMF55137K00BHEA-ND
137 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

137 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 137K .1% T-2 Ea E3 Vishay - 68P1294 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 137K .1% T-2 Ea E3 Vishay
68P1294
Cmf-55 137K .1% T-2 Ea E3 Vishay 68P1294
CMF-55 137K .1% T-2 EA e3

CMF-55 137K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55137K00BHEA CMF55137K00BHEA-ND 68P1294
Product Name RES 137K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 137K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details