Vishay Intertechnology, Inc. Through Hole Resistors CMF55133R00FKR670

Description
133 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
133 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55133R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55133R00FKR670-ND
Through Hole Resistors CMF55133R00FKR670-ND
133 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 133 OHM 1/2W 1% AXIAL - CMF55133R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/2W 1% AXIAL
CMF55133R00FKR670
RES 133 OHM 1/2W 1% AXIAL CMF55133R00FKR670
RES 133ohm 1/2W 1% AXIAL

RES 133ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 133 1% T-1 Re6 Vishay - 68P1277 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 133 1% T-1 Re6 Vishay
68P1277
Cmf-55-70 133 1% T-1 Re6 Vishay 68P1277
CMF-55-70 133 1% T-1 RE6

CMF-55-70 133 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55133R00FKR670-ND CMF55133R00FKR670 68P1277
Product Name Through Hole Resistors RES 133 OHM 1/2W 1% AXIAL Cmf-55-70 133 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details