Vishay Intertechnology, Inc. RES 13.3K OHM 1/2W 0.1% AXIAL CMF5513K300BHBF

Description
RES 13.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/2W 0.1% AXIAL - CMF5513K300BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/2W 0.1% AXIAL
CMF5513K300BHBF
RES 13.3K OHM 1/2W 0.1% AXIAL CMF5513K300BHBF
RES 13.3Kohm 1/2W 0.1% AXIAL

RES 13.3Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K300BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K300BHBF-ND
Through Hole Resistors CMF5513K300BHBF-ND
13.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5513K300BHBF CMF5513K300BHBF-ND
Product Name RES 13.3K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details