Vishay Intertechnology, Inc. RES 133 OHM 1/2W 1% AXIAL CMF55133R00FHEK

Description
RES 133ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 133ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/2W 1% AXIAL - CMF55133R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/2W 1% AXIAL
CMF55133R00FHEK
RES 133 OHM 1/2W 1% AXIAL CMF55133R00FHEK
RES 133ohm 1/2W 1% AXIAL

RES 133ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55133R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55133R00FHEK-ND
Through Hole Resistors CMF55133R00FHEK-ND
133 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 133 1% T-2 Ek E3 Vishay - 68P1271 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 133 1% T-2 Ek E3 Vishay
68P1271
Cmf-55 133 1% T-2 Ek E3 Vishay 68P1271
CMF-55 133 1% T-2 EK e3

CMF-55 133 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55133R00FHEK CMF55133R00FHEK-ND 68P1271
Product Name RES 133 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 133 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details