Vishay Intertechnology, Inc. RES 12.4 OHM 1/2W 0.5% AXIAL CMF5512R400DHBF

Description
RES 12.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 12.4ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 1/2W 0.5% AXIAL - CMF5512R400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 1/2W 0.5% AXIAL
CMF5512R400DHBF
RES 12.4 OHM 1/2W 0.5% AXIAL CMF5512R400DHBF
RES 12.4ohm 1/2W 0.5% AXIAL

RES 12.4ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512R400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512R400DHBF-ND
Through Hole Resistors CMF5512R400DHBF-ND
12.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5512R400DHBF CMF5512R400DHBF-ND
Product Name RES 12.4 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.4 ohms 12.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers