Vishay Intertechnology, Inc. Through Hole Resistors CMF5513K700BEEA70

Description
13.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513K700BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K700BEEA70-ND
Through Hole Resistors CMF5513K700BEEA70-ND
13.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5513K700BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5513K700BEEA70
Metal Film Resistors - CMF5513K700BEEA70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 13.7K .1% T-9 Ea E3 Vishay - 68P1135 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 13.7K .1% T-9 Ea E3 Vishay
68P1135
Cmf-55-70 13.7K .1% T-9 Ea E3 Vishay 68P1135
CMF-55-70 13.7K .1% T-9 EA e3

CMF-55-70 13.7K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K700BEEA70-ND CMF5513K700BEEA70 68P1135
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 13.7K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details