Vishay Intertechnology, Inc. Through Hole Resistors CMF5513K300DHEB

Description
13.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5513K300DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K300DHEB-ND
Through Hole Resistors CMF5513K300DHEB-ND
13.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13.3K OHM 1/2W 0.5% AXIAL - CMF5513K300DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/2W 0.5% AXIAL
CMF5513K300DHEB
RES 13.3K OHM 1/2W 0.5% AXIAL CMF5513K300DHEB
RES 13.3Kohm 1/2W 0.5% AXIAL

RES 13.3Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 13.3K .5% T-2 Eb E3 Vishay - 68P1113 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.3K .5% T-2 Eb E3 Vishay
68P1113
Cmf-55 13.3K .5% T-2 Eb E3 Vishay 68P1113
CMF-55 13.3K .5% T-2 EB e3

CMF-55 13.3K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K300DHEB-ND CMF5513K300DHEB 68P1113
Product Name Through Hole Resistors RES 13.3K OHM 1/2W 0.5% AXIAL Cmf-55 13.3K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details