Vishay Intertechnology, Inc. RES 13.3K OHM 1/2W 1% AXIAL CMF5513K300FKEA

Description
RES 13.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/2W 1% AXIAL - CMF5513K300FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/2W 1% AXIAL
CMF5513K300FKEA
RES 13.3K OHM 1/2W 1% AXIAL CMF5513K300FKEA
RES 13.3Kohm 1/2W 1% AXIAL

RES 13.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K300FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K300FKEA-ND
Through Hole Resistors CMF5513K300FKEA-ND
13.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5513K300FKEA CMF5513K300FKEA-ND
Product Name RES 13.3K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers