Vishay Intertechnology, Inc. Through Hole Resistors CMF55133K00CHEA

Description
133 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
133 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55133K00CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55133K00CHEA-ND
Through Hole Resistors CMF55133K00CHEA-ND
133 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 133K OHM 1/2W 0.25% AXIAL - CMF55133K00CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/2W 0.25% AXIAL
CMF55133K00CHEA
RES 133K OHM 1/2W 0.25% AXIAL CMF55133K00CHEA
RES 133Kohm 1/2W 0.25% AXIAL

RES 133Kohm 1/2W 0.25% AXIAL

Supplier's Site
Cmf-55 133K .25% T-2 Ea E3 Vishay - 68P1254 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 133K .25% T-2 Ea E3 Vishay
68P1254
Cmf-55 133K .25% T-2 Ea E3 Vishay 68P1254
CMF-55 133K .25% T-2 EA e3

CMF-55 133K .25% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55133K00CHEA-ND CMF55133K00CHEA 68P1254
Product Name Through Hole Resistors RES 133K OHM 1/2W 0.25% AXIAL Cmf-55 133K .25% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details