Vishay Intertechnology, Inc. Through Hole Resistors CMF55133K00DEEA

Description
133 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
133 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55133K00DEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55133K00DEEA-ND
Through Hole Resistors CMF55133K00DEEA-ND
133 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 133K OHM 1/2W 0.5% AXIAL - CMF55133K00DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/2W 0.5% AXIAL
CMF55133K00DEEA
RES 133K OHM 1/2W 0.5% AXIAL CMF55133K00DEEA
RES 133Kohm 1/2W 0.5% AXIAL

RES 133Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 133K .5% T-9 Ea E3 Vishay - 68P1255 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 133K .5% T-9 Ea E3 Vishay
68P1255
Cmf-55 133K .5% T-9 Ea E3 Vishay 68P1255
CMF-55 133K .5% T-9 EA e3

CMF-55 133K .5% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55133K00DEEA-ND CMF55133K00DEEA 68P1255
Product Name Through Hole Resistors RES 133K OHM 1/2W 0.5% AXIAL Cmf-55 133K .5% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details