Vishay Intertechnology, Inc. RES 133K OHM 1/2W 0.1% AXIAL CMF55133K00BER6

Description
RES 133Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 133Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/2W 0.1% AXIAL - CMF55133K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/2W 0.1% AXIAL
CMF55133K00BER6
RES 133K OHM 1/2W 0.1% AXIAL CMF55133K00BER6
RES 133Kohm 1/2W 0.1% AXIAL

RES 133Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55133K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55133K00BER6-ND
Through Hole Resistors CMF55133K00BER6-ND
133 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

133 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.33Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8242 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.33Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8242
Resistor,metal Film,1.33Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8242
Resistor,Metal Film,1.33MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.33MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55133K00BER6 CMF55133K00BER6-ND 40C8242
Product Name RES 133K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.33Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details